Vishay Precision Group Ceramic Capacitors 564R30TSD22

Description
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 564R30TSD22-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R30TSD22-ND
Ceramic Capacitors 564R30TSD22-ND
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 3kV 2.2nF Capacitor
60-564R30TSD22
Through-Hole 3kV 2.2nF Capacitor 60-564R30TSD22
3kV X7R Ceramic Capacitor 2.2nF Radial Through Hole Product overview: 564R30TSD22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 2.2nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 2.2nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSD22 can be used for catalog matching and distributor lookup.

3kV X7R Ceramic Capacitor 2.2nF Radial Through Hole Product overview: 564R30TSD22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 2.2nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 2.2nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30TSD22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor;Ceramic;Cap 2200 pF;Tol 10%;Vol-Rtg 3000 VDC;Radial;X7R - 70079531 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 2200 pF;Tol 10%;Vol-Rtg 3000 VDC;Radial;X7R
70079531
Capacitor;Ceramic;Cap 2200 pF;Tol 10%;Vol-Rtg 3000 VDC;Radial;X7R 70079531
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards. Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 Mω minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS . Applications Lighting Ballasts Telecommunications Power Supplies

Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS .
Applications

  • Lighting Ballasts
  • Telecommunications
  • Power Supplies
Supplier's Site
Capacitor - 18389151 - Radwell International
Willingboro, NJ, United States
Capacitor
18389151
Capacitor 18389151
CERAMIC CAPACITOR, 2200PF, 3000V, X7R, 10%, RADIAL, DISC, 13.5MM. FREE 2 YEAR RADWELL WARRANTY

CERAMIC CAPACITOR, 2200PF, 3000V, X7R, 10%, RADIAL, DISC, 13.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitor, 2200Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay - 69K5365 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2200Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay
69K5365
Ceramic Capacitor, 2200Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay 69K5365
CERAMIC CAPACITOR, 2200PF, 3000V, X7R, 10%, RADIAL; Capacitance:2200pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 2200PF, 3000V, X7R, 10%, RADIAL; Capacitance:2200pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site
Cap, Disc, 2200Pf, 3Kv, X7R Rohs Compliant Vishay - 69AH5003 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, 2200Pf, 3Kv, X7R Rohs Compliant Vishay
69AH5003
Cap, Disc, 2200Pf, 3Kv, X7R Rohs Compliant Vishay 69AH5003
CAP, DISC, 2200PF, 3KV, X7R ROHS COMPLIANT: YES

CAP, DISC, 2200PF, 3KV, X7R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 564R30TSD22-ND 60-564R30TSD22 70079531 18389151 69K5365 69AH5003
Product Name Ceramic Capacitors Through-Hole 3kV 2.2nF Capacitor Capacitor;Ceramic;Cap 2200 pF;Tol 10%;Vol-Rtg 3000 VDC;Radial;X7R Capacitor Ceramic Capacitor, 2200Pf, 3000V, X7R, 10%, Radial; Capacitance Vishay Cap, Disc, 2200Pf, 3Kv, X7R Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details