CAP,CERAMIC,10NF,1KV
Manufacturer: Vishay Cera-Mite
Category: Capacitors -Ceramic Capacitors
Series: Cera-Mite 562R
Package: Cut Tape (CT) /Bulk
Package / Case: Radial, Disc
Mounting Type: Through Hole
Size / Dimension: 0.488" Dia (12.40mm)
Applications: General Purpose
Capacitance: 10000 pF
Tolerance: ±20%
CAPACITOR, CERAMIC DISC, RADIAL, .01UF, 1000 VDC, 12.4 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
CAP CER 10000PF 1KV Z5U RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-562R5HKMS10RR | 32519986 | 562R5HKMS10RR | |
| Product Name | 10NF Capacitor | Capacitors -Ceramic Capacitors | Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |