4.7µF 250V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Cap Aluminum Lytic 4.7uF 250V 20% (9.5 X 20.5mm) Axial 2000h 85°C Product overview: 500D475M250DC2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D475M250DC2 can be used for catalog matching and distributor lookup.
CAPACITOR, AXIAL LEADED, ELECTROLYTIC, 4.7UF, 250V, 9.5X20.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 4.7UF 20% 250V AXIAL
4.7uF 250V 9.5x20.5 85 Axi
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 500D475M250DC2-ND | 58-500D475M250DC2 | 125306786 | 500D475M250DC2 | 66C8467 |
| Product Name | Aluminum Electrolytic Capacitors | 4.7uF 250V Capacitor | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | 4.7Uf 250V 9.5X20.5 85 Axi Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |