150µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.011Ohm @ 120Hz 1000 Hrs @ 85°C
Cap Aluminum Lytic 150uF 400V -10% to 50% (25.7 X 79.8mm) Axial 1.011 Ohm 820mA 1000h 85°C Product overview: 53D151F400JS6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 400V, 1.011 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 400V, 1.011 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D151F400JS6 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 400V, 10%, AXIAL; Capacitance:150µF; Voltage(DC):400V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No
CAP ALUM 150UF 400V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 150UF, 400V, 10%, 26X80 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 53D151F400JS6-ND | 58-53D151F400JS6 | 89F2734 | 53D151F400JS6 | 18392339 |
| Product Name | Aluminum Electrolytic Capacitors | 150uF 400V 1.011 Ohm Capacitor | Aluminum Electrolytic Capacitor 150Uf, 400V, 10%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |