Rubycon Corporation Automotive 82uF 450V 600mA Capacitor 450VXG82MEFCSN22X25

Description
Cap Aluminum Lytic 82uF 450V 20% (22 X 25mm) Snap-In 10mm 600mA 5000h 105°C Automotive Bulk Product overview: 450VXG82MEFCSN22X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 82uF, 450V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 82uF, 450V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450VXG82MEFCSN22X 25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 82uF 450V 20% (22 X 25mm) Snap-In 10mm 600mA 5000h 105°C Automotive Bulk Product overview: 450VXG82MEFCSN22X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 82uF, 450V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 82uF, 450V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450VXG82MEFCSN22X 25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 82uF 450V 600mA Capacitor
58-450VXG82MEFCSN22X25
Automotive 82uF 450V 600mA Capacitor 58-450VXG82MEFCSN22X25
Cap Aluminum Lytic 82uF 450V 20% (22 X 25mm) Snap-In 10mm 600mA 5000h 105°C Automotive Bulk Product overview: 450VXG82MEFCSN22X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 82uF, 450V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 82uF, 450V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450VXG82MEFCSN22X 25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 82uF 450V 20% (22 X 25mm) Snap-In 10mm 600mA 5000h 105°C Automotive Bulk Product overview: 450VXG82MEFCSN22X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 82uF, 450V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 82uF, 450V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450VXG82MEFCSN22X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2013-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2013-ND
Aluminum Electrolytic Capacitors 1189-2013-ND
82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 450VXG82MEFCSN22X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450VXG82MEFCSN22X25
Aluminum Electrolytic Capacitors 450VXG82MEFCSN22X25
CAP ALUM 82UF 20% 450V SNAP

CAP ALUM 82UF 20% 450V SNAP

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450VXG82MEFCSN22X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450VXG82MEFCSN22X25
Capacitors - Aluminum Electrolytic Capacitors 450VXG82MEFCSN22X25
CAP ALUM 82UF 20% 450V SNAP

CAP ALUM 82UF 20% 450V SNAP

Supplier's Site
Capacitor - 44016746 - Radwell International
Willingboro, NJ, United States
Capacitor
44016746
Capacitor 44016746
CAPACITOR, SNAP IN, ELECTROLYTIC, 82UF, 450V, 22X25 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SNAP IN, ELECTROLYTIC, 82UF, 450V, 22X25 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-450VXG82MEFCSN22X25 1189-2013-ND 450VXG82MEFCSN22X25 450VXG82MEFCSN22X25 44016746
Product Name Automotive 82uF 450V 600mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 82 microF 82 microF 82 microF 82 microF 82 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1854594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details