Rubycon Corporation Aluminum Electrolytic Capacitors 450BXW68MEFC18X25

Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1365-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1365-ND
Aluminum Electrolytic Capacitors 1189-1365-ND
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

68µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Bxw Series, 68 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0527 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Bxw Series, 68 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
01X0527
Aluminium Electrolytic Capacitor, Bxw Series, 68 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 01X0527
Aluminium Electrolytic Capacitor, BXW Series, 68 - F, - 20%, 450 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, BXW Series, 68 - F, - 20%, 450 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 44022182 - Radwell International
Willingboro, NJ, United States
Capacitor
44022182
Capacitor 44022182
CAPACITOR ALUM ELECT, 68UF, 450V, 20%, RADIAL; CAPACITANCE:68ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:450V; LIFE TIME @ TEMPERATURE:10000 HOURS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR ALUM ELECT, 68UF, 450V, 20%, RADIAL; CAPACITANCE:68ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:450V; LIFE TIME @ TEMPERATURE:10000 HOURS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 450BXW68MEFC18X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450BXW68MEFC18X25
Capacitors - Aluminum Electrolytic Capacitors 450BXW68MEFC18X25
CAP ALUM 68UF 20% 450V RADIAL

CAP ALUM 68UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1365-ND 01X0527 44022182 450BXW68MEFC18X25
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Bxw Series, 68 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details