82µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAP, 82µF, 450V, 20% ROHS COMPLIANT: YES
CAPACITOR, RADIAL, ELECTROLYTIC, 82F, 450V, 20%, 16X40 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 82UF 20% 450V RADIAL
| DigiKey | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3214-ND | 95AC7699 | 136783109 | 450BXW82MEFR16X40 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 82Μf, 450V, 20% Rohs Compliant Rubycon | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |