CAP ALUM 180UF 20% 450V RADIAL Product overview: 450HXW180MEFR16X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450HXW180MEFR16X5
180µF 450V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
CAPACITOR, ALUMINUM ELECTROLYTIC, 180 UF, 450 VDC, 20%, RADIAL, 105C, 50X16MM, LEAD SPACING: 7.5 MM . FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 180UF 20% 450V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-450HXW180MEFR16X50 | 1189-450HXW180MEFR16X50-ND | 224312925 | 450HXW180MEFR16X50 |
| Product Name | 180UF 450V Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF |