Rubycon Corporation Aluminum Electrolytic Capacitors 50PK4700MEFC18X40

Description
4700µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1397-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1397-ND
Aluminum Electrolytic Capacitors 1189-1397-ND
4700µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

4700µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
4700uF 50V 2800mA Capacitor
58-50PK4700MEFC18X40
4700uF 50V 2800mA Capacitor 58-50PK4700MEFC18X40
Cap Aluminum Lytic 4700uF 50V 20% (18 X 40mm) Radial 7.5mm 2800mA 2000h 85°C Bulk Product overview: 50PK4700MEFC18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 50V, 2800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 50V, 2800mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50PK4700MEFC18X40 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 4700uF 50V 20% (18 X 40mm) Radial 7.5mm 2800mA 2000h 85°C Bulk Product overview: 50PK4700MEFC18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 50V, 2800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 50V, 2800mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50PK4700MEFC18X40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 32268699 - Radwell International
Willingboro, NJ, United States
Capacitor
32268699
Capacitor 32268699
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 50V, 20 PERCENT, RADIAL; PRODUCT RANGE:PK SERIES; CAPACITANCE:4700 F; CAPACITANCE TOLERANCE: 20 PERCENT; VOLT. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 50V, 20 PERCENT, RADIAL; PRODUCT RANGE:PK SERIES; CAPACITANCE:4700 F; CAPACITANCE TOLERANCE: 20 PERCENT; VOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 50PK4700MEFC18X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
50PK4700MEFC18X40
Capacitors - Aluminum Electrolytic Capacitors 50PK4700MEFC18X40
CAP ALUM 4700UF 20% 50V RADIAL

CAP ALUM 4700UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 4700Uf, 50V, 20%, Radial; Capacitance Rubycon - 39T8991 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4700Uf, 50V, 20%, Radial; Capacitance Rubycon
39T8991
Aluminum Electrolytic Capacitor, 4700Uf, 50V, 20%, Radial; Capacitance Rubycon 39T8991
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 50V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:18mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 50V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:18mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Pk Series, 4700 F, 20%, 50 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5085 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Pk Series, 4700 F, 20%, 50 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
08X5085
Aluminium Electrolytic Capacitor, Pk Series, 4700 F, 20%, 50 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 08X5085
Aluminium Electrolytic Capacitor, PK Series, 4700 - F, - 20%, 50 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PK Series, 4700 - F, - 20%, 50 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1397-ND 58-50PK4700MEFC18X40 32268699 50PK4700MEFC18X40 39T8991 08X5085
Product Name Aluminum Electrolytic Capacitors 4700uF 50V 2800mA Capacitor Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 4700Uf, 50V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Pk Series, 4700 F, 20%, 50 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details