Rubycon Corporation Aluminum Electrolytic Capacitors 500MXK150MEFCSN25X30

Description
150µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-4287-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4287-ND
Aluminum Electrolytic Capacitors 1189-4287-ND
150µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

150µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500MXK150MEFCSN25X30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
500MXK150MEFCSN25X30
Capacitors - Aluminum Electrolytic Capacitors 500MXK150MEFCSN25X30
CAP ALUM 150UF 20% 500V SNAP

CAP ALUM 150UF 20% 500V SNAP

Supplier's Site
Capacitor - 117876594 - Radwell International
Willingboro, NJ, United States
Capacitor
117876594
Capacitor 117876594
CAPACITOR, ALUMINUM ELECTROLYTIC, 150UF 500V, 20%, MXK SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 105°C, 2PIN SNAP-IN 25MM X 32MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 150UF 500V, 20%, MXK SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 105°C, 2PIN SNAP-IN 25MM X 32MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 1189-4287-ND 500MXK150MEFCSN25X30 117876594
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details