Rubycon Corporation Aluminum Electrolytic Capacitors 63ZLJ1000M12.5X35

Description
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-63ZLJ1000M12.5X35-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-63ZLJ1000M12.5X35-ND
Aluminum Electrolytic Capacitors 1189-63ZLJ1000M12.5X35-ND
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 226795614 - Radwell International
Willingboro, NJ, United States
Capacitor
226795614
Capacitor 226795614
CAPACITOR, SERIES ZLJ, ALUMINUM ELECTROLYTIC, 1000 UF CAPACITANCE, +/-20% TOLERANCE, 63 V, 2.1 A @ 120 HZ, 3.5 A @ 100 KHZ, 18 MILLIOHMS, -40 TO 105 DEG. C, RADIAL, 5 MM LEAD SPACING, 12.5 MM DIA., 37 MM SEATED HEIGHT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SERIES ZLJ, ALUMINUM ELECTROLYTIC, 1000 UF CAPACITANCE, +/-20% TOLERANCE, 63 V, 2.1 A @ 120 HZ, 3.5 A @ 100 KHZ, 18 MILLIOHMS, -40 TO 105 DEG. C, RADIAL, 5 MM LEAD SPACING, 12.5 MM DIA., 37 MM SEATED HEIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 63ZLJ1000M12.5X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63ZLJ1000M12.5X35
Capacitors - Aluminum Electrolytic Capacitors 63ZLJ1000M12.5X35
CAP ALUM 1000UF 20% 63V RADIAL

CAP ALUM 1000UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-63ZLJ1000M12.5X35-ND 226795614 63ZLJ1000M12.5X35
Product Name Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers