GE Company Capacitor 42L3473

Description
FILM CAPACITOR; CAPACITOR TYPE:SNUBBER; CAPACITANCE:0.047µF ; CAPACITANCE TOLERANCE:± 5%; VOLTAGE RATING:2000VDC; CAPACITOR DIELECTRIC MATERIAL:POLYP. FREE 2 YEAR RADWELL WARRANTY
Description
FILM CAPACITOR; CAPACITOR TYPE:SNUBBER; CAPACITANCE:0.047µF ; CAPACITANCE TOLERANCE:± 5%; VOLTAGE RATING:2000VDC; CAPACITOR DIELECTRIC MATERIAL:POLYP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 32095024 - Radwell International
Willingboro, NJ, United States
Capacitor
32095024
Capacitor 32095024
FILM CAPACITOR; CAPACITOR TYPE:SNUBBER; CAPACITANCE:0.047µF ; CAPACITANCE TOLERANCE:± 5%; VOLTAGE RATING:2000VDC; CAPACITOR DIELECTRIC MATERIAL:POLYP. FREE 2 YEAR RADWELL WARRANTY

FILM CAPACITOR; CAPACITOR TYPE:SNUBBER; CAPACITANCE:0.047µF; CAPACITANCE TOLERANCE:± 5%; VOLTAGE RATING:2000VDC; CAPACITOR DIELECTRIC MATERIAL:POLYP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 32095024
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17AH911J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908545P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details