478TTA025M is an axial lead aluminum electrolytic capacitor rated for 25 WVDC, with a capacitance of 4700 µF, a maximum ESR of 0.0847 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 2190 mA at 120 Hz and +85°C. It has a dimensions of 16 mm diameter by 41 mm length and operates within a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C. The part is designed for general purpose applications including filtering, bypassing, coupling, and blocking, and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.
4700µF 25V Aluminum Electrolytic Capacitors Axial, Can 84.7mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 4700µF 25V
CAPACITOR, AXIAL, ALUMINUM, ELECTROLYTIC, 4700UF, 25V, 20%, 16X40 MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 4700UF 20% 25V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478TTA025M | 1572-1163-ND | 2002-478TTA025M | 19026464 | 478TTA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |