Vishay Intertechnology, Inc. Through-Hole 0.0047 uF Capacitor 440LD47-R

Description
CAPACITOR, CERAMIC, Y5U, 0.0047 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 440LD47-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0047 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.0047 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LD47-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, CERAMIC, Y5U, 0.0047 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 440LD47-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0047 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.0047 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LD47-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 0.0047 uF Capacitor
60-440LD47-R
Through-Hole 0.0047 uF Capacitor 60-440LD47-R
CAPACITOR, CERAMIC, Y5U, 0.0047 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 440LD47-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0047 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.0047 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LD47-R can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, Y5U, 0.0047 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 440LD47-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0047 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.0047 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LD47-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 440LD47-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LD47-R-ND
Ceramic Capacitors 440LD47-R-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Suppression Cap, 4700Pf, Class X1/y1 Rohs Compliant Vishay - 69AH4849 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4700Pf, Class X1/y1 Rohs Compliant Vishay
69AH4849
Suppression Cap, 4700Pf, Class X1/y1 Rohs Compliant Vishay 69AH4849
SUPPRESSION CAP, 4700PF, CLASS X1/Y1 ROHS COMPLIANT: YES

SUPPRESSION CAP, 4700PF, CLASS X1/Y1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitor - 67603415 - Radwell International
Willingboro, NJ, United States
Capacitor
67603415
Capacitor 67603415
CAPACITOR, RADIAL TERMINATION, STRAIGHT LEAD, 4700PF, 760V AC, 20% TOLERANCE, RADIAL, 9.5MM LEADPSACING, 15.7MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL TERMINATION, STRAIGHT LEAD, 4700PF, 760V AC, 20% TOLERANCE, RADIAL, 9.5MM LEADPSACING, 15.7MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitors - 440LD47-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LD47-R
Ceramic Capacitors 440LD47-R
CAP CER 4700PF 760VAC Y5U RADIAL

CAP CER 4700PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 440LD47-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
440LD47-R
Capacitors - Ceramic Capacitors 440LD47-R
CAP CER 4700PF 760VAC Y5U RADIAL

CAP CER 4700PF 760VAC Y5U RADIAL

Supplier's Site
Capacitor;Ceramic;Cap 4700 pF;Tol 20%;Vol-Rtg 400/500 VAC;Radial;X1/Y1 - 70079821 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 4700 pF;Tol 20%;Vol-Rtg 400/500 VAC;Radial;X1/Y1
70079821
Capacitor;Ceramic;Cap 4700 pF;Tol 20%;Vol-Rtg 400/500 VAC;Radial;X1/Y1 70079821
The capacitors consist of a ceramic disc of which both sides are silver-plated. Connection leads are made of tinned copper having a diameter of 0.032" (0.81 mm). The capacitors may be supplied with radial kinked or straight leads having a lead spacing of 0.375" (9.5 mm). Coating is made of flame retardant epoxy resin in accordance with “UL94V-0”.

The capacitors consist of a ceramic disc of which both sides are silver-plated. Connection leads are made of tinned copper having a diameter of 0.032" (0.81 mm). The capacitors may be supplied with radial kinked or straight leads having a lead spacing of 0.375" (9.5 mm). Coating is made of flame retardant epoxy resin in accordance with “UL94V-0”.

Supplier's Site
Cap Ceramic 0.0047uF 400VAC/500VAC Y5U 20% (15.7 X 5.8mm) Radial 9.5mm Bulk - 886-440LD47-R - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0047uF 400VAC/500VAC Y5U 20% (15.7 X 5.8mm) Radial 9.5mm Bulk
886-440LD47-R
Cap Ceramic 0.0047uF 400VAC/500VAC Y5U 20% (15.7 X 5.8mm) Radial 9.5mm Bulk 886-440LD47-R
Cap Ceramic 0.0047uF 400VAC/500VAC Y5U 20% (15.7 X 5.8mm) Radial 9.5mm Bulk

Cap Ceramic 0.0047uF 400VAC/500VAC Y5U 20% (15.7 X 5.8mm) Radial 9.5mm Bulk

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-440LD47-R 440LD47-R-ND 69AH4849 67603415 440LD47-R 440LD47-R 70079821 886-440LD47-R
Product Name Through-Hole 0.0047 uF Capacitor Ceramic Capacitors Suppression Cap, 4700Pf, Class X1/y1 Rohs Compliant Vishay Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor;Ceramic;Cap 4700 pF;Tol 20%;Vol-Rtg 400/500 VAC;Radial;X1/Y1 Cap Ceramic 0.0047uF 400VAC/500VAC Y5U 20% (15.7 X 5.8mm) Radial 9.5mm Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 C (-22 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Y5U
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details