Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 516D226M035JL6AE3

Description
CAP ALUM 22UF 20% 35V AXIAL
Description
CAP ALUM 22UF 20% 35V AXIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 516D226M035JL6AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
516D226M035JL6AE3
Capacitors - Aluminum Electrolytic Capacitors 516D226M035JL6AE3
CAP ALUM 22UF 20% 35V AXIAL

CAP ALUM 22UF 20% 35V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 22Uf, 35V, 20%, Axial; Capacitance Vishay - 83K6297 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 35V, 20%, Axial; Capacitance Vishay
83K6297
Aluminum Electrolytic Capacitor 22Uf, 35V, 20%, Axial; Capacitance Vishay 83K6297
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 35V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 35V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitor;Al Electrolytic;Cap 22 uF;Tol20%;Vol-Rtg 35 VDC;Axial - 70212891 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Al Electrolytic;Cap 22 uF;Tol20%;Vol-Rtg 35 VDC;Axial
70212891
Capacitor;Al Electrolytic;Cap 22 uF;Tol20%;Vol-Rtg 35 VDC;Axial 70212891
Features High CV Per Case Size Low Cost Solvent Resistant Construction (Through 100 WVDC) Specifications Capacitance Range: 0.47 μF to 10,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC

Features

  • High CV Per Case Size
  • Low Cost
  • Solvent Resistant Construction (Through 100 WVDC)
    Specifications
  • Capacitance Range: 0.47 μF to 10,000 μF
  • Operating Temperature: –40°C to +85°C
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 6.3 WVDC to 450 WVDC
Supplier's Site
Capacitor - 18393656 - Radwell International
Willingboro, NJ, United States
Capacitor
18393656
Capacitor 18393656
DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 22UF, 35V, 5X12 MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 22UF, 35V, 5X12 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 516D226M035JL6AE3 83K6297 70212891 18393656
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 22Uf, 35V, 20%, Axial; Capacitance Vishay Capacitor;Al Electrolytic;Cap 22 uF;Tol20%;Vol-Rtg 35 VDC;Axial Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers