Rubycon Corporation Aluminum Electrolytic Capacitors 450BXW82MEFR18X30

Description
82µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
82µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3216-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3216-ND
Aluminum Electrolytic Capacitors 1189-3216-ND
82µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

82µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 450BXW82MEFR18X30 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450BXW82MEFR18X30
Aluminum Electrolytic Capacitors 450BXW82MEFR18X30
CAP ALUM 82UF 20% 450V RADIAL

CAP ALUM 82UF 20% 450V RADIAL

Supplier's Site Datasheet
Cap, 82Μf, 450V, 20% Rohs Compliant Rubycon - 95AC7700 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Μf, 450V, 20% Rohs Compliant Rubycon
95AC7700
Cap, 82Μf, 450V, 20% Rohs Compliant Rubycon 95AC7700
CAP, 82µF, 450V, 20% ROHS COMPLIANT: YES

CAP, 82µF, 450V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXW82MEFR18X30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450BXW82MEFR18X30
Capacitors - Aluminum Electrolytic Capacitors 450BXW82MEFR18X30
CAP ALUM 82UF 20% 450V RADIAL

CAP ALUM 82UF 20% 450V RADIAL

Supplier's Site
Capacitor - 117758150 - Radwell International
Willingboro, NJ, United States
Capacitor
117758150
Capacitor 117758150
CAPACITOR, RADIAL, 82UF, 450V, ALUMINUM ELECTROLYTIC, 18X32 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, 82UF, 450V, ALUMINUM ELECTROLYTIC, 18X32 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3216-ND 450BXW82MEFR18X30 95AC7700 450BXW82MEFR18X30 117758150
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 82Μf, 450V, 20% Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PPR102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details