Cap Aluminum Lytic 680uF 450V 20% (30 X 55mm) Snap-In 10mm 2540mA 3000h 105°C Product overview: 450MXK680MEFCSN30X55
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 680UF 20% 450V SNAP
CAP ALUM 680UF 20% 450V SNAP
CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, 2 PIN, 680UF 450V, 20% TOLERANCE, LIFETIME @ TEMP: 3000 HRS @ 105°C, 30MM X 55MM, ROHS3 COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-450MXK680MEFCSN30X55 | 1189-3474-ND | 450MXK680MEFCSN30X55 | 450MXK680MEFCSN30X55 | 128360828 |
| Product Name | 680uF 450V 2540mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||||
| Operating Temperature | 25 to 105 C (77 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6.80E8 microF | 680 microF | 680 microF | 680 microF | 680 microF |