Rubycon 450VXH100MEFCSN22X25
Rubycon 450VXH100MEFCSN22X25
Rubycon 450VXH100MEFCSN22X25
100uF 450V Aluminum Electrolytic Capacitor, Snap-In, 22x25mm Product overview: 450VXH100MEFCSN22X25
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF 450V, 20%, VXH SERIES, LIFETIME @ TEMPERATURE: 5000 HOURS @ 105C, 2 PIN SNAP-IN, 22MM X 25MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 100UF 20% 450V SNAP
Electrolytic Capacitor, Snap-in, VXH Series, 100 F, 20%, 450 V, 22 mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7673090P | 7673090 | 58-450VXH100MEFCSN22X25 | 1189-2028-ND | 38846348 | 450VXH100MEFCSN22X25 | 94T6035 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | 100uF 450V Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, Vxh Series, 100 F, 20%, 450 V, 22 Mm Rohs Compliant Rubycon |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | ||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |