Rubycon Corporation Aluminum Electrolytic Capacitors 450BXW68MEFR18X25

Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3211-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3211-ND
Aluminum Electrolytic Capacitors 1189-3211-ND
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

68µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - 450BXW68MEFR18X25 - 851466-450BXW68MEFR18X25 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 450BXW68MEFR18X25
851466-450BXW68MEFR18X25
Aluminum Capacitors - 450BXW68MEFR18X25 851466-450BXW68MEFR18X25
Manufacturer: Rubycon Win Source Part Number: 851466-450BXW68MEFR1 8X25 Series: BXW Features: 68 µF 450 V Aluminum Electrolytic Capacitors Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020

Manufacturer: Rubycon
Win Source Part Number: 851466-450BXW68MEFR18X25
Series: BXW
Features: 68 µF 450 V Aluminum Electrolytic Capacitors
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020

Buy Now Datasheet
Singapore, Singapore
68uF 450V 610mA Capacitor
58-450BXW68MEFR18X25
68uF 450V 610mA Capacitor 58-450BXW68MEFR18X25
Cap Aluminum Lytic 68uF 450V 20% (18 X 25mm) Radial 7.5mm 610mA 12000h 105°C Product overview: 450BXW68MEFR18X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 450V, 610mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 450V, 610mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW68MEFR18X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 68uF 450V 20% (18 X 25mm) Radial 7.5mm 610mA 12000h 105°C Product overview: 450BXW68MEFR18X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 450V, 610mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 450V, 610mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW68MEFR18X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 68Μf, 450V, 20%; Capacitance Rubycon - 01AC5060 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 450V, 20%; Capacitance Rubycon
01AC5060
Cap, 68Μf, 450V, 20%; Capacitance Rubycon 01AC5060
CAP, 68µF, 450V, 20%; Capacitance:68µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 68µF, 450V, 20%; Capacitance:68µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 107634028 - Radwell International
Willingboro, NJ, United States
Capacitor
107634028
Capacitor 107634028
CAPACITOR, RADIAL, ELECTROLYTIC, 68UF, 450V, 18X27 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC, 68UF, 450V, 18X27 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitors - 450BXW68MEFR18X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450BXW68MEFR18X25
Aluminum Electrolytic Capacitors 450BXW68MEFR18X25
CAP ALUM 68UF 20% 450V RADIAL

CAP ALUM 68UF 20% 450V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXW68MEFR18X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450BXW68MEFR18X25
Capacitors - Aluminum Electrolytic Capacitors 450BXW68MEFR18X25
CAP ALUM 68UF 20% 450V RADIAL

CAP ALUM 68UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3211-ND 851466-450BXW68MEFR18X25 58-450BXW68MEFR18X25 01AC5060 107634028 450BXW68MEFR18X25 450BXW68MEFR18X25
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - 450BXW68MEFR18X25 68uF 450V 610mA Capacitor Cap, 68Μf, 450V, 20%; Capacitance Rubycon Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details