Vishay Precision Group Single Layer Ceramic Capacitors 440LS10-R

Description
Vishay 440LS10-R
Request a Quote Datasheet
Description
Vishay 440LS10-R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 8523059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8523059
Single Layer Ceramic Capacitors 8523059
Vishay 440LS10-R

Vishay 440LS10-R

Supplier's Site
Singapore, Singapore
Through-Hole 10nF 250V Capacitor
60-440LS10-R
Through-Hole 10nF 250V Capacitor 60-440LS10-R
Ceramic Capacitor 10nF 250V Y5U Radial Through Hole Product overview: 440LS10-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LS10-R can be used for catalog matching and distributor lookup.

Ceramic Capacitor 10nF 250V Y5U Radial Through Hole Product overview: 440LS10-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LS10-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC2757-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2757-ND
Ceramic Capacitors BC2757-ND
10000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

10000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor, Ceramic, 0.01 Uf, 760/500V, Radial; Capacitance Vishay - 37K7184 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.01 Uf, 760/500V, Radial; Capacitance Vishay
37K7184
Capacitor, Ceramic, 0.01 Uf, 760/500V, Radial; Capacitance Vishay 37K7184
CAPACITOR, CERAMIC, 0.01 UF, 760/500V, RADIAL; Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.01 UF, 760/500V, RADIAL; Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 20% Rohs Compliant Vishay - 99W2929 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 20% Rohs Compliant Vishay
99W2929
Cap, 0.01Μf, 20% Rohs Compliant Vishay 99W2929
CAP, 0.01µF, 20% ROHS COMPLIANT: YES

CAP, 0.01µF, 20% ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - 440LS10-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
440LS10-R
Capacitors - Ceramic Capacitors 440LS10-R
CAP CER 10000PF 760VAC Y5U RDL

CAP CER 10000PF 760VAC Y5U RDL

Supplier's Site
Ceramic Capacitors - 440LS10-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LS10-R
Ceramic Capacitors 440LS10-R
CAP CER 10000PF 760VAC Y5U RDL

CAP CER 10000PF 760VAC Y5U RDL

Supplier's Site Datasheet
Capacitor - 31526187 - Radwell International
Willingboro, NJ, United States
Capacitor
31526187
Capacitor 31526187
CAPACITOR, RADIAL, CERAMIC, .01UF, 760 VAC, 21.6 MM DIAMETER, 440 MARKING. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, CERAMIC, .01UF, 760 VAC, 21.6 MM DIAMETER, 440 MARKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cera-MiteDisc Capacitor;0.01 uf; =/-20% - 70079810 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cera-MiteDisc Capacitor;0.01 uf; =/-20%
70079810
Cera-MiteDisc Capacitor;0.01 uf; =/-20% 70079810
The capacitors consist of a ceramic disc of which both sides are silver-plated. Connection leads are made of tinned copper having a diameter of 0.032" (0.81 mm). The capacitors may be supplied with radial kinked or straight leads having a lead spacing of 0.375" (9.5 mm). Coating is made of flame retardant epoxy resin in accordance with “UL94V-0”.

The capacitors consist of a ceramic disc of which both sides are silver-plated. Connection leads are made of tinned copper having a diameter of 0.032" (0.81 mm). The capacitors may be supplied with radial kinked or straight leads having a lead spacing of 0.375" (9.5 mm). Coating is made of flame retardant epoxy resin in accordance with “UL94V-0”.

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8523059 60-440LS10-R BC2757-ND 37K7184 99W2929 440LS10-R 440LS10-R 31526187 70079810
Product Name Single Layer Ceramic Capacitors Through-Hole 10nF 250V Capacitor Ceramic Capacitors Capacitor, Ceramic, 0.01 Uf, 760/500V, Radial; Capacitance Vishay Cap, 0.01Μf, 20% Rohs Compliant Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Cera-MiteDisc Capacitor;0.01 uf; =/-20%
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications Automotive Safety General Purpose
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 85 C (-22 to 185 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details