33pF ±20% 3000V (3kV) Ceramic Capacitor N2200 Radial, Disc
3kV Ceramic Capacitor 33pF R3L Radial Through Hole Product overview: 564R30GAQ33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3kV, 33pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3kV, 33pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAQ33 can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR, 33PF, 3000V, N2200, 20%, RADIAL; Capacitance:33pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:R3L; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes
CAPACITOR, RADIAL, CERAMIC DISC, 33PF, 3000V, 8.4MM DIAMETER, 6.4MM LS. FREE 2 YEAR RADWELL WARRANTY
CAP CER 33PF 3KV N2200 RADIAL
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS .
Applications
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 564R30GAQ33-ND | 60-564R30GAQ33 | 61K2493 | 18392783 | 564R30GAQ33 | 70079523 |
| Product Name | Ceramic Capacitors | Through-Hole 3kV 33pF Capacitor | Ceramic Capacitor, 33Pf, 3000V, N2200, 20%, Radial; Capacitance Vishay | Capacitor | Ceramic Capacitors | Capacitor;Ceramic;Cap 33 pF;Tol 20%;Vol-Rtg 3000 VDC;Radial;R3L |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |