Vishay Precision Group CAPACITOR, ALUM. ELECTROLYTIC, AXIAL, +/-20%, SIZE: JL, 63WVDC, 10UF 516D106M063JL6AE3

Description
Features High CV Per Case Size Low Cost Solvent Resistant Construction (Through 100 WVDC) Specifications Capacitance Range: 0.47 μF to 10,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC
Description
Features High CV Per Case Size Low Cost Solvent Resistant Construction (Through 100 WVDC) Specifications Capacitance Range: 0.47 μF to 10,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, ALUM. ELECTROLYTIC, AXIAL, +/-20%, SIZE: JL, 63WVDC, 10UF - 70079551 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, ALUM. ELECTROLYTIC, AXIAL, +/-20%, SIZE: JL, 63WVDC, 10UF
70079551
CAPACITOR, ALUM. ELECTROLYTIC, AXIAL, +/-20%, SIZE: JL, 63WVDC, 10UF 70079551
Features High CV Per Case Size Low Cost Solvent Resistant Construction (Through 100 WVDC) Specifications Capacitance Range: 0.47 μF to 10,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC

Features

  • High CV Per Case Size
  • Low Cost
  • Solvent Resistant Construction (Through 100 WVDC)
    Specifications
  • Capacitance Range: 0.47 μF to 10,000 μF
  • Operating Temperature: –40°C to +85°C
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 6.3 WVDC to 450 WVDC
Supplier's Site
Capacitor - 18383366 - Radwell International
Willingboro, NJ, United States
Capacitor
18383366
Capacitor 18383366
DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 10UF, 63V, 20%, AXIAL, 5X12MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 10UF, 63V, 20%, AXIAL, 5X12MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 516D106M063JL6AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
516D106M063JL6AE3
Capacitors - Aluminum Electrolytic Capacitors 516D106M063JL6AE3
CAP ALUM 10UF 20% 63V AXIAL

CAP ALUM 10UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 70079551 18383366 516D106M063JL6AE3
Product Name CAPACITOR, ALUM. ELECTROLYTIC, AXIAL, +/-20%, SIZE: JL, 63WVDC, 10UF Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers