82µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAP ALUM 82UF 20% 420V RADIAL
CAP ALUM 82UF 20% 420V RADIAL
CAP, 82µF, 420V, 20% ROHS COMPLIANT: YES
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL LEADED, 420 VDC, 82 UF, 16 X 7.5 X 30 MM, 20%. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 420BXW82MEFR16X30-ND | 420BXW82MEFR16X30 | 420BXW82MEFR16X30 | 95AC7679 | 136783446 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap, 82Μf, 420V, 20% Rohs Compliant Rubycon | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |