Aluminum electrolytic capacitor with a rated voltage of 35VDC, capacitance of 6800μF, and a maximum RMS ripple current of 2.89A at 120Hz and +85°C. It has an ESR of 97.52mΩ, dimensions of 25mm diameter by 30mm length, and operates from -40°C to +85°C. The capacitance tolerance is +20% at 120Hz and 20°C. The part is designed for filtering and switching power supply applications and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 6800µF 35V
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 97.52mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 6800UF 20% 35V SNAP
CAP, ALU ELEC, 6800UF, 35V, SNAP-IN, CAPACITANCE:6800F, VOLTAGE RATING:35V, 25 X 30 CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN, LIFETIME @ TEMPERATURE:2000 HOURS @ 85C, POLARITY:POLAR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 688LBA035M2CD | 2002-688LBA035M2CD | 1572-1173-ND | 688LBA035M2CD | 38338458 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF | 6.80E9 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |