Vishay Precision Group Ceramic Capacitors 562R5HKS10

Description
10000pF 0%, +100% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
10000pF 0%, +100% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R5HKS10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R5HKS10-ND
Ceramic Capacitors 562R5HKS10-ND
10000pF 0%, +100% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

10000pF 0%, +100% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359983-562R5HKS10 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359983-562R5HKS10
Capacitors - Ceramic Capacitors 1359983-562R5HKS10
Win Source Part Number: 1359983-562R5HKS10 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Vishay Cera-Mite Series: Cera-Mite 562R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 10000 pF Tolerance: 0%, +100% Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.374" (9.50mm) Size / Dimension: 0.488" Dia (12.40mm) Height - Seated (Max): 0.613" (15.58mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Z5U Lead Style: Straight

Win Source Part Number: 1359983-562R5HKS10
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Vishay Cera-Mite
Series: Cera-Mite 562R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 10000 pF
Tolerance: 0%, +100%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.374" (9.50mm)
Size / Dimension: 0.488" Dia (12.40mm)
Height - Seated (Max): 0.613" (15.58mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Z5U
Lead Style: Straight

Buy Now Datasheet
Singapore, Singapore
10nF 1kV Capacitor
60-562R5HKS10
10nF 1kV Capacitor 60-562R5HKS10
10nF 1kV Z5U Ceramic Capacitor, Radial, 9.5mm Pitch Product overview: 562R5HKS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5HKS10 can be used for catalog matching and distributor lookup.

10nF 1kV Z5U Ceramic Capacitor, Radial, 9.5mm Pitch Product overview: 562R5HKS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5HKS10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 18392451 - Radwell International
Willingboro, NJ, United States
Capacitor
18392451
Capacitor 18392451
CAPACITOR, RADIAL, CERAMIC DISC, .01UF, 1000 VDC, 12.5 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, CERAMIC DISC, .01UF, 1000 VDC, 12.5 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitor 0.01Uf 1000V, Z5U, +100,-0%, Radial; Capacitance Vishay - 69K5044 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 1000V, Z5U, +100,-0%, Radial; Capacitance Vishay
69K5044
Ceramic Capacitor 0.01Uf 1000V, Z5U, +100,-0%, Radial; Capacitance Vishay 69K5044
CERAMIC CAPACITOR 0.01UF 1000V, Z5U, +100,-0%, RADIAL; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:0%, +100%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Features:Low-Voltage RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 1000V, Z5U, +100,-0%, RADIAL; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:0%, +100%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Features:Low-Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Disc, 10000Pf, 1Kv, Z5U Rohs Compliant Vishay - 69AH4999 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, 10000Pf, 1Kv, Z5U Rohs Compliant Vishay
69AH4999
Cap, Disc, 10000Pf, 1Kv, Z5U Rohs Compliant Vishay 69AH4999
CAP, DISC, 10000PF, 1KV, Z5U ROHS COMPLIANT: YES

CAP, DISC, 10000PF, 1KV, Z5U ROHS COMPLIANT: YES

Supplier's Site
CAPACITOR, CERAMIC DISC, GENERAL PURPOSE, +100, -0% TOL, .01UF, 1000V - 70079410 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC DISC, GENERAL PURPOSE, +100, -0% TOL, .01UF, 1000V
70079410
CAPACITOR, CERAMIC DISC, GENERAL PURPOSE, +100, -0% TOL, .01UF, 1000V 70079410
Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ωF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Supplier's Site
Ceramic Capacitors - 562R5HKS10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R5HKS10
Ceramic Capacitors 562R5HKS10
CAP CER 10000PF 1KV Z5U RADIAL

CAP CER 10000PF 1KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 562R5HKS10-ND 1359983-562R5HKS10 60-562R5HKS10 18392451 69K5044 69AH4999 70079410 562R5HKS10
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 10nF 1kV Capacitor Capacitor Ceramic Capacitor 0.01Uf 1000V, Z5U, +100,-0%, Radial; Capacitance Vishay Cap, Disc, 10000Pf, 1Kv, Z5U Rohs Compliant Vishay CAPACITOR, CERAMIC DISC, GENERAL PURPOSE, +100, -0% TOL, .01UF, 1000V Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Z5U Ceramic Composition
Capacitance Tolerance 100 (+/- %) 100 (+/- %) 100 (+/- %) 100 (+/- %) 100 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 125HC1500K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details