The 476BPA016M is a bi-polar/non-polar aluminum electrolytic capacitor for audio coupling and crossover networks, with a voltage rating of 16 WVDC and capacitance of 47 µF. It has an axial leaded package with dimensions of 6.3 mm in diameter and 16 mm in length. Operating temperature ranges from -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Maximum ESR is 7.76 Ω at 120 Hz and +20°C, with a ripple current rating of 110 mA RMS at 120 Hz and +85°C. The part meets load life criteria of 2000 hours at 85°C with rated voltage applied and reversed every 250 hours, ensuring capacitance change remains under 20% of initial value and dissipation factor remains within 200% of maximum specified value. Leakage current is specified as 0.03CV or 3 µA, whichever is greater.
47µF 16V Aluminum Electrolytic Capacitors Axial, Can 7.76Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 47µF 16V
CAP ALUM 47UF 20% 16V AXIAL
CORNELL DUBILIER Components 476BPA016M
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476BPA016M | 476BPA016M-ND | 2002-476BPA016M | 476BPA016M | |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |