Rubycon Corporation 470uF 420V 2040mA Capacitor 420MXK470MEFCSN30X40

Description
Cap Aluminum Lytic 470uF 420V 20% (30 X 40mm) Snap-In 10mm 2040mA 3000h 105°C Product overview: 420MXK470MEFCSN30X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 420V, 2040mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 420V, 2040mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420MXK470MEFCSN30 X40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 470uF 420V 20% (30 X 40mm) Snap-In 10mm 2040mA 3000h 105°C Product overview: 420MXK470MEFCSN30X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 420V, 2040mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 420V, 2040mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420MXK470MEFCSN30 X40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 420V 2040mA Capacitor
58-420MXK470MEFCSN30X40
470uF 420V 2040mA Capacitor 58-420MXK470MEFCSN30X40
Cap Aluminum Lytic 470uF 420V 20% (30 X 40mm) Snap-In 10mm 2040mA 3000h 105°C Product overview: 420MXK470MEFCSN30X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 420V, 2040mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 420V, 2040mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420MXK470MEFCSN30 X40 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 420V 20% (30 X 40mm) Snap-In 10mm 2040mA 3000h 105°C Product overview: 420MXK470MEFCSN30X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 420V, 2040mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 420V, 2040mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420MXK470MEFCSN30X40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2635-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2635-ND
Aluminum Electrolytic Capacitors 1189-2635-ND
470µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

470µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 102315422 - Radwell International
Willingboro, NJ, United States
Capacitor
102315422
Capacitor 102315422
CR470U420SN 30 X 42 MM 470µF 420V ALUMINUM ELECTROLYTIC CAPACITORS RADIAL, CAN - SNAP-IN 3000 HRS @ 105°C . FREE 2 YEAR RADWELL WARRANTY

CR470U420SN 30 X 42 MM 470µF 420V ALUMINUM ELECTROLYTIC CAPACITORS RADIAL, CAN - SNAP-IN 3000 HRS @ 105°C . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 420MXK470MEFCSN30X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
420MXK470MEFCSN30X40
Capacitors - Aluminum Electrolytic Capacitors 420MXK470MEFCSN30X40
CAP ALUM 470UF 20% 420V SNAP

CAP ALUM 470UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-420MXK470MEFCSN30X40 1189-2635-ND 102315422 420MXK470MEFCSN30X40
Product Name 470uF 420V 2040mA Capacitor Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature 25 to 105 C (77 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E8 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C523U050EF1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details