Rubycon Corporation 100UF 500V Capacitor 500HXW100MEFR18X40

Description
CAP ALUM 100UF 20% 500V RADIAL Product overview: 500HXW100MEFR18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500HXW100MEFR18X4 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 100UF 20% 500V RADIAL Product overview: 500HXW100MEFR18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500HXW100MEFR18X4 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100UF 500V Capacitor
58-500HXW100MEFR18X40
100UF 500V Capacitor 58-500HXW100MEFR18X40
CAP ALUM 100UF 20% 500V RADIAL Product overview: 500HXW100MEFR18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500HXW100MEFR18X4 0 can be used for catalog matching and distributor lookup.

CAP ALUM 100UF 20% 500V RADIAL Product overview: 500HXW100MEFR18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500HXW100MEFR18X40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-500HXW100MEFR18X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-500HXW100MEFR18X40-ND
Aluminum Electrolytic Capacitors 1189-500HXW100MEFR18X40-ND
100µF 500V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

100µF 500V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 202824485 - Radwell International
Willingboro, NJ, United States
Capacitor
202824485
Capacitor 202824485
CAPACITOR, RADIAL, 100UF, 500V, LENGTH 40MM, WIDTH 18MM, LS 7.5MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, 100UF, 500V, LENGTH 40MM, WIDTH 18MM, LS 7.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 500HXW100MEFR18X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500HXW100MEFR18X40
Capacitors - Aluminum Electrolytic Capacitors 500HXW100MEFR18X40
CAP ALUM 100UF 20% 500V RADIAL

CAP ALUM 100UF 20% 500V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-500HXW100MEFR18X40 1189-500HXW100MEFR18X40-ND 202824485 500HXW100MEFR18X40
Product Name 100UF 500V Capacitor Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details