680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 680UF 20% 450V SNAP Product overview: 450MXK680MEFCSN35X40
CAP ALUM 680UF 20% 450V SNAP
ALUMINUM ELECTROLYTIC CAPACITORS RADIAL, CAN - SNAP-IN 680 F 450 V, 3000 HRS @ 105C (35.00MM) X (42.00MM). FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 680UF 20% 450V SNAP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-4276-ND | 58-450MXK680MEFCSN35X40 | 450MXK680MEFCSN35X40 | 157487134 | 450MXK680MEFCSN35X40 |
| Product Name | Aluminum Electrolytic Capacitors | 680UF 450V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |