3300pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc
Ceramic Capacitor 3.3nF 3kV Z5U 20% Radial 105C Bulk Product overview: 564R30GAD33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAD33 can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR, 3300PF, 3000V, Z5U, 20%, RADIAL; Capacitance:3300pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes
CAP CER 3300PF 3KV Z5U RADIAL
CERAMIC CAPACITOR, 3300PF, 3000V, Z5U, 20%, RADIAL, LEAD SPACE 6.4MM. FREE 2 YEAR RADWELL WARRANTY
CAP CER 3300PF 3KV Z5U RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 564R30GAD33-ND | 60-564R30GAD33 | 53K6096 | 564R30GAD33 | 18392655 | 564R30GAD33 |
| Product Name | Ceramic Capacitors | 3.3nF 3kV Capacitor | Ceramic Capacitor, 3300Pf, 3000V, Z5U, 20%, Radial; Capacitance Vishay | Capacitors - Ceramic Capacitors | Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |