330uF 4V Tantalum Capacitor, SMD, 2917 Case Product overview: 4TPB330ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4TPB330ML can be used for catalog matching and distributor lookup.
CAP TANT POLY 330UF 4V 2917
CAP, TANT, 330UF, 4V, 2917; CAPACITANCE:330 F; VOLTAGE RATING:4V; PRODUCT RANGE:POSCAP TPB SERIES; ESR:0.04OHM; OPERATING TEMPERATURE MIN:-55 C; OPERATING TEMPERATURE MAX:105 C; PACKAGING:TAPE & REEL; AUTOMOTIVE QUALIFICATION ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 330UF, 4V, 20%, 2917, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 330UF, 4V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-4TPB330ML | 4TPB330ML | 87492289 | 98W0649 |
| Product Name | SMD 330uF 4V Capacitor | Capacitors - Tantalum - Polymer Capacitors | Capacitor | Tantalum Capacitor, 330Uf, 4V, 20%, 2917, Full Reel; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | |||
| Capacitance Range | 330 microF | 330 microF | 3.30E8 microF | 330 microF |