Kyocera Corporation Ceramic Capacitors 5AR220JECCA

Description
22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 5AR220JECCA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
5AR220JECCA-ND
Ceramic Capacitors 5AR220JECCA-ND
22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Capacitor - 219024442 - Radwell International
Willingboro, NJ, United States
Capacitor
219024442
Capacitor 219024442
CAPACITOR, RADIAL, CERAMIC DISC, 22PF, 1000V, 5%, 6X4MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, CERAMIC DISC, 22PF, 1000V, 5%, 6X4MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitors - 5AR220JECCA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
5AR220JECCA
Ceramic Capacitors 5AR220JECCA
CAP CER 22PF 1KV NP0 RADIAL

CAP CER 22PF 1KV NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 5AR220JECCA-ND 219024442 5AR220JECCA
Product Name Ceramic Capacitors Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0160101GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details