The 476TTA063M is an axial lead aluminum electrolytic capacitor rated for 63 WVDC and 47 µF capacitance with a tolerance of +20%. It has a maximum ESR of 3.527 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 165 mA at 85°C. Its dimensions are 8 mm in diameter by 16 mm in length. The capacitor operates over a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current. Shelves life and load life specifications for capacitance change, dissipation factor, and leakage current are met under specified conditions.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 47µF 63V
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 3.527Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47UF 20% 63V AXIAL
CAPACITOR, AXIAL, ALUM ELECT, 47UF, 63V, 8X16 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476TTA063M | 2002-476TTA063M | 1572-1741-ND | 476TTA063M | 61999783 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |