68µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 68UF, 450V, 20%, 16X37MM, 7.5MM LS. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 68UF 20% 450V RADIAL
CAP, 68µF, 450V, 20%; Capacitance:68µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:35mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3209-ND | 107608823 | 450BXW68MEFR16X35 | 32AC9309 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 68Μf, 450V, 20%; Capacitance Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |