Rubycon Corporation Aluminum Electrolytic Capacitors 450VXH180MEFCSN25X30

Description
180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-450VXH180MEFCSN25X30-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-450VXH180MEFCSN25X30-ND
Aluminum Electrolytic Capacitors 1189-450VXH180MEFCSN25X30-ND
180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
180uF 450V Capacitor
58-450VXH180MEFCSN25X30
180uF 450V Capacitor 58-450VXH180MEFCSN25X30
180uF 450V Aluminum Electrolytic Capacitor, Radial, 25x30mm Product overview: 450VXH180MEFCSN25X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450VXH180MEFCSN25 X30 can be used for catalog matching and distributor lookup.

180uF 450V Aluminum Electrolytic Capacitor, Radial, 25x30mm Product overview: 450VXH180MEFCSN25X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450VXH180MEFCSN25X30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360751-450VXH180MEFCSN25X30 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360751-450VXH180MEFCSN25X30
Capacitors - Aluminum Electrolytic Capacitors 1360751-450VXH180MEFCSN25X30
Win Source Part Number: 1360751-450VXH180MEF CSN25X30 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: VXH Package: Bulk Product Status: Active Package / Case: Radial, Can - Snap-In Mounting Type: Through Hole HTSUS: 8532.22.0040 Capacitance: 180 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.19 A @ 120 Hz Ripple Current @ High Frequency: 1.666 A @ 10 kHz Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.984" Dia (25.00mm) Height - Seated (Max): 1.260" (32.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360751-450VXH180MEFCSN25X30
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: VXH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.19 A @ 120 Hz
Ripple Current @ High Frequency: 1.666 A @ 10 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.984" Dia (25.00mm)
Height - Seated (Max): 1.260" (32.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 450VXH180MEFCSN25X30 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450VXH180MEFCSN25X30
Aluminum Electrolytic Capacitors 450VXH180MEFCSN25X30
CAP ALUM 180UF 20% 450V SNAP

CAP ALUM 180UF 20% 450V SNAP

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450VXH180MEFCSN25X30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450VXH180MEFCSN25X30
Capacitors - Aluminum Electrolytic Capacitors 450VXH180MEFCSN25X30
CAP ALUM 180UF 20% 450V SNAP

CAP ALUM 180UF 20% 450V SNAP

Supplier's Site
Capacitor - 44016758 - Radwell International
Willingboro, NJ, United States
Capacitor
44016758
Capacitor 44016758
ELECTROLYTIC CAPACITOR, 180 F, 450 V, 20%, SNAP-IN, 5000 HOURS @ 105C, 25 X 30 MM. FREE 2 YEAR RADWELL WARRANTY

ELECTROLYTIC CAPACITOR, 180 F, 450 V, 20%, SNAP-IN, 5000 HOURS @ 105C, 25 X 30 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 180Μf, 450V, Alu Elec, Snap-In; Capacitance Rubycon - 49AC8803 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Μf, 450V, Alu Elec, Snap-In; Capacitance Rubycon
49AC8803
Cap, 180Μf, 450V, Alu Elec, Snap-In; Capacitance Rubycon 49AC8803
CAP, 180µF, 450V, ALU ELEC, SNAP-IN; Capacitance:180µF; Voltage Rating:450V; Product Range:VXH Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm;RoHS Compliant: Yes

CAP, 180µF, 450V, ALU ELEC, SNAP-IN; Capacitance:180µF; Voltage Rating:450V; Product Range:VXH Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-450VXH180MEFCSN25X30-ND 58-450VXH180MEFCSN25X30 1360751-450VXH180MEFCSN25X30 450VXH180MEFCSN25X30 450VXH180MEFCSN25X30 44016758 49AC8803
Product Name Aluminum Electrolytic Capacitors 180uF 450V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Cap, 180Μf, 450V, Alu Elec, Snap-In; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details