Vishay Precision Group Single Layer Ceramic Capacitors 564R60GAD22

Description
Vishay 564R60GAD22
Request a Quote Datasheet
Description
Vishay 564R60GAD22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 8313253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8313253
Single Layer Ceramic Capacitors 8313253
Vishay 564R60GAD22

Vishay 564R60GAD22

Supplier's Site
Ceramic Capacitors - 564R60GAD22-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R60GAD22-ND
Ceramic Capacitors 564R60GAD22-ND
2200pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1339276-564R60GAD22 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1339276-564R60GAD22
Capacitors - Ceramic Capacitors 1339276-564R60GAD22
Win Source Part Number: 1339276-564R60GAD22 Category: Capacitors - Ceramic Capacitors Series: Cera-Mite 564R Package: Bulk Size / Dimension: 0.531" Dia (13.50mm) Applications: General Purpose Height - Seated (Max): 0.720" (18.30mm) Standard Package: 125 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 6000V (6kV) Temperature Coefficient: Z5U Lead Spacing: 0.374" (9.50mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: Vishay Cera-Mite

Win Source Part Number: 1339276-564R60GAD22
Category: Capacitors - Ceramic Capacitors
Series: Cera-Mite 564R
Package: Bulk
Size / Dimension: 0.531" Dia (13.50mm)
Applications: General Purpose
Height - Seated (Max): 0.720" (18.30mm)
Standard Package: 125
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 6000V (6kV)
Temperature Coefficient: Z5U
Lead Spacing: 0.374" (9.50mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: Vishay Cera-Mite

Buy Now Datasheet
Singapore, Singapore
2.2nF 6kV Capacitor
60-564R60GAD22
2.2nF 6kV Capacitor 60-564R60GAD22
Capacitor Ceramic 2.2nF 6kV Z5U 20% Radial 9.5mm 105C Product overview: 564R60GAD22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAD22 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 2.2nF 6kV Z5U 20% Radial 9.5mm 105C Product overview: 564R60GAD22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAD22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 2200Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay - 69K5389 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2200Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay
69K5389
Ceramic Capacitor, 2200Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay 69K5389
CERAMIC CAPACITOR, 2200PF, 6000V, Z5U, 20%, RADIAL; Capacitance:2200pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 2200PF, 6000V, Z5U, 20%, RADIAL; Capacitance:2200pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site
Capacitor - 18389552 - Radwell International
Willingboro, NJ, United States
Capacitor
18389552
Capacitor 18389552
CAPACITOR, RADIAL, CERAMIC DISC, 2200PF 2.2NF .0022UF, 6KV, Z5U, 9.5LS, 13.5 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, CERAMIC DISC, 2200PF 2.2NF .0022UF, 6KV, Z5U, 9.5LS, 13.5 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor;Ceramic;Cap 2200 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U - 70079543 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 2200 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U
70079543
Capacitor;Ceramic;Cap 2200 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U 70079543
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards. Application Range: Up to 6000 VDC, 1500 VRMS. Insulation Resistance: 75,000 Mω minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 10500 VDC, 3000 V RMS . Applications Lighting Ballasts Telecommunications Power Supplies

Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 6000 VDC, 1500 VRMS. Insulation Resistance: 75,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 10500 VDC, 3000 V RMS .
Applications

  • Lighting Ballasts
  • Telecommunications
  • Power Supplies
Supplier's Site
Capacitors - Ceramic Capacitors - 564R60GAD22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
564R60GAD22
Capacitors - Ceramic Capacitors 564R60GAD22
CAP CER 2200PF 6KV Z5U RADIAL

CAP CER 2200PF 6KV Z5U RADIAL

Supplier's Site
Ceramic Capacitors - 564R60GAD22 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R60GAD22
Ceramic Capacitors 564R60GAD22
CAP CER 2200PF 6KV Z5U RADIAL

CAP CER 2200PF 6KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8313253 564R60GAD22-ND 1339276-564R60GAD22 60-564R60GAD22 69K5389 18389552 70079543 564R60GAD22 564R60GAD22
Product Name Single Layer Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 2.2nF 6kV Capacitor Ceramic Capacitor, 2200Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay Capacitor Capacitor;Ceramic;Cap 2200 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive General Purpose General Purpose General Purpose; General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Z5U Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106PMC600KN - Richardson RFPD
Specs
Technology Film Capacitors
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details