Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 450BXW100MEFR18X30

Description
Win Source Part Number: 1150333-450BXW100MEF R18X30 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXW Package: Bulk Applications: General Purpose Height - Seated (Max): 1.260" (32.00mm) Standard Package: 200 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-3221 Ripple Current @ Low Frequency: 750 mA @ 120 Hz Ripple Current @ High Frequency: 1.688 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1150333-450BXW100MEF R18X30 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXW Package: Bulk Applications: General Purpose Height - Seated (Max): 1.260" (32.00mm) Standard Package: 200 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-3221 Ripple Current @ Low Frequency: 750 mA @ 120 Hz Ripple Current @ High Frequency: 1.688 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1150333-450BXW100MEFR18X30 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1150333-450BXW100MEFR18X30
Capacitors - Aluminum Electrolytic Capacitors 1150333-450BXW100MEFR18X30
Win Source Part Number: 1150333-450BXW100MEF R18X30 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXW Package: Bulk Applications: General Purpose Height - Seated (Max): 1.260" (32.00mm) Standard Package: 200 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-3221 Ripple Current @ Low Frequency: 750 mA @ 120 Hz Ripple Current @ High Frequency: 1.688 A @ 100 kHz

Win Source Part Number: 1150333-450BXW100MEFR18X30
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: BXW
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.260" (32.00mm)
Standard Package: 200
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-3221
Ripple Current @ Low Frequency: 750 mA @ 120 Hz
Ripple Current @ High Frequency: 1.688 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3221-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3221-ND
Aluminum Electrolytic Capacitors 1189-3221-ND
100µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

100µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
100uF 450V Capacitor
58-450BXW100MEFR18X30
100uF 450V Capacitor 58-450BXW100MEFR18X30
100uF 450V 20% Radial Aluminum Electrolytic Capacitor Product overview: 450BXW100MEFR18X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW100MEFR18X3 0 can be used for catalog matching and distributor lookup.

100uF 450V 20% Radial Aluminum Electrolytic Capacitor Product overview: 450BXW100MEFR18X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW100MEFR18X30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Alu Elec, 100Uf, 450V, Radial; Capacitance Rubycon - 38AJ4961 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 100Uf, 450V, Radial; Capacitance Rubycon
38AJ4961
Cap, Alu Elec, 100Uf, 450V, Radial; Capacitance Rubycon 38AJ4961
CAP, ALU ELEC, 100UF, 450V, RADIAL; Capacitance:100µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:30mm; Operating RoHS Compliant: Yes

CAP, ALU ELEC, 100UF, 450V, RADIAL; Capacitance:100µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:30mm; Operating RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
450BXW100MEFR18X30
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 450BXW100MEFR18X30
100uF 450V ±20% Plugin,D18xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 450V ±20% Plugin,D18xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitor - 119981118 - Radwell International
Willingboro, NJ, United States
Capacitor
119981118
Capacitor 119981118
CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 450V 18X32MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 450V 18X32MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitors - 450BXW100MEFR18X30 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450BXW100MEFR18X30
Aluminum Electrolytic Capacitors 450BXW100MEFR18X30
CAP ALUM 100UF 20% 450V RADIAL

CAP ALUM 100UF 20% 450V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXW100MEFR18X30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450BXW100MEFR18X30
Capacitors - Aluminum Electrolytic Capacitors 450BXW100MEFR18X30
CAP ALUM 100UF 20% 450V RADIAL

CAP ALUM 100UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1150333-450BXW100MEFR18X30 1189-3221-ND 58-450BXW100MEFR18X30 38AJ4961 450BXW100MEFR18X30 119981118 450BXW100MEFR18X30 450BXW100MEFR18X30
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 100uF 450V Capacitor Cap, Alu Elec, 100Uf, 450V, Radial; Capacitance Rubycon Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts 450 volts 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details