Cap Aluminum Lytic 330uF 450V 20% (25 X 50mm) Snap-In 10mm 1380mA 3000h 105°C Bulk Product overview: 450MXG330MEFCSN25X50
Win Source Part Number: 1360715-450MXG330MEF
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: MXG
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.82 A @ 120 Hz
Ripple Current @ High Frequency: 2.548 A @ 10 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.984" Dia (25.00mm)
Height - Seated (Max): 2.047" (52.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 330UF 20% 450V SNAP
CAPACITOR, SNAP IN, ELECTROLYTIC, 330UF, 450V, 105C, 25X52.00 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 330UF 20% 450V SNAP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-450MXG330MEFCSN25X50 | 1360715-450MXG330MEFCSN25X50 | 1189-3005-ND | 450MXG330MEFCSN25X50 | 44016446 | 450MXG330MEFCSN25X50 |
| Product Name | 330uF 450V 1380mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |