Vishay Precision Group Ceramic Capacitors 562R5GAD10

Description
1000pF ±20% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-562R5GAD10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-562R5GAD10-ND
Ceramic Capacitors 1896-562R5GAD10-ND
1000pF ±20% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

1000pF ±20% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
1nF 1kV Capacitor
60-562R5GAD10
1nF 1kV Capacitor 60-562R5GAD10
Capacitor Ceramic 1nF 1kV X7R 20% Radial 6.4mm Product overview: 562R5GAD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAD10 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 1nF 1kV X7R 20% Radial 6.4mm Product overview: 562R5GAD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAD10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359977-562R5GAD10 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359977-562R5GAD10
Capacitors - Ceramic Capacitors 1359977-562R5GAD10
Win Source Part Number: 1359977-562R5GAD10 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Vishay Cera-Mite Series: Cera-Mite 562R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.252" (6.40mm) Size / Dimension: 0.252" Dia (6.40mm) Height - Seated (Max): 0.157" (4.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Formed Leads

Win Source Part Number: 1359977-562R5GAD10
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Vishay Cera-Mite
Series: Cera-Mite 562R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.252" (6.40mm)
Size / Dimension: 0.252" Dia (6.40mm)
Height - Seated (Max): 0.157" (4.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Formed Leads

Buy Now Datasheet
Ceramic Capacitor 1000Pf 1000V, X7R, 20%, Radial; Capacitance Vishay - 69K4958 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1000V, X7R, 20%, Radial; Capacitance Vishay
69K4958
Ceramic Capacitor 1000Pf 1000V, X7R, 20%, Radial; Capacitance Vishay 69K4958
CERAMIC CAPACITOR 1000PF 1000V, X7R, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1000V, X7R, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 562R5GAD10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R5GAD10
Ceramic Capacitors 562R5GAD10
CAP CER 1000PF 1KV X7R RADIAL

CAP CER 1000PF 1KV X7R RADIAL

Supplier's Site Datasheet
Capacitor;Ceramic;Cap 1000 pF;Tol 20%;Vol-Rtg 1000 VDC;Radial;X7R - 70079406 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 1000 pF;Tol 20%;Vol-Rtg 1000 VDC;Radial;X7R
70079406
Capacitor;Ceramic;Cap 1000 pF;Tol 20%;Vol-Rtg 1000 VDC;Radial;X7R 70079406
Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ωF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Supplier's Site
Capacitor - 18386333 - Radwell International
Willingboro, NJ, United States
Capacitor
18386333
Capacitor 18386333
CERAMIC CAPACITOR 1000PF 1000V, X7R, 20%, RADIAL; CAPACITANCE:1000PF; VOLTAGE RATING:1KV; PRODUCT RANGE:562R SERIES; CAPACITANCE TOLERANCE:¦ 20%; DIELECTRIC CHARACTERISTIC:X7R; LEAD SPACING:6.4MM; CAPACITOR TERMINALS:RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CERAMIC CAPACITOR 1000PF 1000V, X7R, 20%, RADIAL; CAPACITANCE:1000PF; VOLTAGE RATING:1KV; PRODUCT RANGE:562R SERIES; CAPACITANCE TOLERANCE:¦ 20%; DIELECTRIC CHARACTERISTIC:X7R; LEAD SPACING:6.4MM; CAPACITOR TERMINALS:RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc. Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1896-562R5GAD10-ND 60-562R5GAD10 1359977-562R5GAD10 69K4958 562R5GAD10 70079406 18386333
Product Name Ceramic Capacitors 1nF 1kV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 1000Pf 1000V, X7R, 20%, Radial; Capacitance Vishay Ceramic Capacitors Capacitor;Ceramic;Cap 1000 pF;Tol 20%;Vol-Rtg 1000 VDC;Radial;X7R Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers