460µF 200V Aluminum Electrolytic Capacitors Axial, Can 379mOhm @ 120Hz 1000 Hrs @ 85°C
CAP ALUM 460UF 200V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 460UF, 200V, 10%, AXIAL; Capacitance:460µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No
CAPACITOR, AXIAL, ELECTROLYTIC, 460UF, 200V, 10%, 85 DEG., 25.7X67.1MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 53D461F200JP6-ND | 53D461F200JP6 | 44F2342 | 18383426 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 460Uf, 200V, 10%, Axial; Capacitance Vishay | Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 460 microF | 460 microF | 460 microF | 460 microF |