82µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 82UF, 450V, 20%, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITORS ROHS COMPLIANT: YES
CAP ALUM 82UF 20% 450V RADIAL
| DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-450HXW82MEFR16X25-ND | 156319858 | 30AK5297 | 450HXW82MEFR16X25 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Capacitors Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |