Vishay Precision Group Ceramic Capacitors 564R30GAS10

Description
10000pF ±20% 3000V (3kV) Ceramic Capacitor Y5U Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 3000V (3kV) Ceramic Capacitor Y5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC3231-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC3231-ND
Ceramic Capacitors BC3231-ND
10000pF ±20% 3000V (3kV) Ceramic Capacitor Y5U Radial, Disc

10000pF ±20% 3000V (3kV) Ceramic Capacitor Y5U Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 8313177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8313177
Single Layer Ceramic Capacitors 8313177
Vishay 564R30GAS10

Vishay 564R30GAS10

Supplier's Site
Singapore, Singapore
10nF 3kV Capacitor
60-564R30GAS10
10nF 3kV Capacitor 60-564R30GAS10
Radial Ceramic Capacitor 10nF 3kV Z5U 20% 9.5mm Pitch Product overview: 564R30GAS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAS10 can be used for catalog matching and distributor lookup.

Radial Ceramic Capacitor 10nF 3kV Z5U 20% 9.5mm Pitch Product overview: 564R30GAS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 3kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 3kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R30GAS10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor;Ceramic;Cap 0.01 uF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U - 70079394 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 0.01 uF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U
70079394
Capacitor;Ceramic;Cap 0.01 uF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U 70079394
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards. Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 Mω minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS . Applications Lighting Ballasts Telecommunications Power Supplies

Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 4000 VDC, 1000 VRMS. Insulation Resistance: 50,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 5250 VDC, 1500 V RMS .
Applications

  • Lighting Ballasts
  • Telecommunications
  • Power Supplies
Supplier's Site
Capacitor - 18392799 - Radwell International
Willingboro, NJ, United States
Capacitor
18392799
Capacitor 18392799
CAPACITOR, CERAMIC, RADIAL, 0.01UF, 3000V, 3KV, Z5U, 20%, DISC 19.8MM DIAMETER, LEAD SPACING 9.5MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, CERAMIC, RADIAL, 0.01UF, 3000V, 3KV, Z5U, 20%, DISC 19.8MM DIAMETER, LEAD SPACING 9.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Ceramic Capacitors - 564R30GAS10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
564R30GAS10
Capacitors - Ceramic Capacitors 564R30GAS10
CAP CER 10000PF 3KV Y5U RADIAL

CAP CER 10000PF 3KV Y5U RADIAL

Supplier's Site
Ceramic Capacitor, 0.01Uf, 3000V, Z5U, 20%, Radial; Capacitance Vishay - 40K5833 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 3000V, Z5U, 20%, Radial; Capacitance Vishay
40K5833
Ceramic Capacitor, 0.01Uf, 3000V, Z5U, 20%, Radial; Capacitance Vishay 40K5833
CERAMIC CAPACITOR, 0.01UF, 3000V, Z5U, 20%, RADIAL; Capacitance:10000pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 3000V, Z5U, 20%, RADIAL; Capacitance:10000pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 564R30GAS10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R30GAS10
Ceramic Capacitors 564R30GAS10
CAP CER 10000PF 3KV Y5U RADIAL

CAP CER 10000PF 3KV Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC3231-ND 8313177 60-564R30GAS10 70079394 18392799 564R30GAS10 40K5833 564R30GAS10
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors 10nF 3kV Capacitor Capacitor;Ceramic;Cap 0.01 uF;Tol 20%;Vol-Rtg 3000 VDC;Radial;Z5U Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor, 0.01Uf, 3000V, Z5U, 20%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose Automotive General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Z5U Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers