Rubycon Corporation 120uF 450V 720mA Capacitor 450MXG120MEFCSN20X35

Description
Cap Aluminum Lytic 120uF 450V 20% (20 X 35mm) Snap-In 10mm 720mA 3000h 105°C Bulk Product overview: 450MXG120MEFCSN20X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 450V, 720mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 450V, 720mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXG120MEFCSN20 X35 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 120uF 450V 20% (20 X 35mm) Snap-In 10mm 720mA 3000h 105°C Bulk Product overview: 450MXG120MEFCSN20X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 450V, 720mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 450V, 720mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXG120MEFCSN20 X35 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120uF 450V 720mA Capacitor
58-450MXG120MEFCSN20X35
120uF 450V 720mA Capacitor 58-450MXG120MEFCSN20X35
Cap Aluminum Lytic 120uF 450V 20% (20 X 35mm) Snap-In 10mm 720mA 3000h 105°C Bulk Product overview: 450MXG120MEFCSN20X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 450V, 720mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 450V, 720mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXG120MEFCSN20 X35 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 120uF 450V 20% (20 X 35mm) Snap-In 10mm 720mA 3000h 105°C Bulk Product overview: 450MXG120MEFCSN20X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 450V, 720mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 450V, 720mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXG120MEFCSN20X35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2994-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2994-ND
Aluminum Electrolytic Capacitors 1189-2994-ND
120µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

120µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 115714807 - Radwell International
Willingboro, NJ, United States
Capacitor
115714807
Capacitor 115714807
CAPACITOR, RADIAL, SNAP, 120UF, 450V, 20X37MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, SNAP, 120UF, 450V, 20X37MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 450MXG120MEFCSN20X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450MXG120MEFCSN20X35
Capacitors - Aluminum Electrolytic Capacitors 450MXG120MEFCSN20X35
CAP ALUM 120UF 20% 450V SNAP

CAP ALUM 120UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-450MXG120MEFCSN20X35 1189-2994-ND 115714807 450MXG120MEFCSN20X35
Product Name 120uF 450V 720mA Capacitor Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details