Axial lead aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking, rated for 35 WVDC with a capacitance of 470 µF, 120 Hz ESR of 0.4938 Ω, and maximum RMS ripple current of 640 mA at +85°C. Dimensions are 10 mm diameter by 21 mm length. Operating temperature range is -40°C to +85°C for voltages up to 350 WVDC, and -25°C to +85°C for 450 WVDC. Load life is 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change under 20%, dissipation factor under 200% of maximum specified, and leakage current under 100% of maximum specified. Capacitance tolerance is +20% at 120 Hz, 20°C.
470µF 35V Aluminum Electrolytic Capacitors Axial, Can 493.8mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 470µF 35V
CAP ALUM 470UF 20% 35V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 470 UF, 35 VDC, 10X26 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477TTA035M | 1572-1496-ND | 2002-477TTA035M | 477TTA035M | 38338310 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |