Panasonic 50SVPF10M Polymer Capacitor
Panasonic 50SVPF10M Polymer Capacitor
Panasonic 50SVPF10M Polymer Capacitor
50V 10uF Polymer Ceramic Capacitor, SMD, 40mR ESR Product overview: 50SVPF10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50SVPF10M can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Category: Capacitors -Aluminum - Polymer Capacitors
Series: OS-CON™, SVPF
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Polymer
Operating Temperature: -55°C ~ 105°C
Ripple Current @ Low Frequency: 125 mA @ 120 Hz
Ripple Current @ High Frequency: 2.5 A @ 100 kHz
Size / Dimension: 0.248" Dia (6.30mm)
CAP, ALU ELEC, POLYMER, 10UF, 50V, SMD; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, ALU ELEC, 10UF, 50V, SMD; CAPACITANCE:10 F; VOLTAGE RATING:50V; PRODUCT RANGE:OS-CON SVPF SERIES; AE CAPACITOR CASE:RADIAL CAN - SMD; ESR:0.04OHM; LIFETIME @ TEMPERATURE:5000 HOURS @ 105 C; OPERATING TEMPERATURE MIN:-55 C; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM POLY 10UF 20% 50V SMD
CAP ALUM POLY 10UF 20% 50V SMD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7955415P | 1034745 | 69-50SVPF10M | 89Y0532 | 87492379 | 50SVPF10M | 50SVPF10M | |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | SMD 50V 10uF Capacitor | Capacitors -Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 10Uf, 50V, Smd; Capacitance Panasonic | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 1.00E7 microF | 10 microF | 10 microF |