GE Company Capacitor 42L3222

Description
DISCONTINUED BY MANUFACTURER, GENERAL ELECTRIC, 42L3222, FILM CAPACITOR; CAPACITOR TYPE:SNUBBER; CAPACITANCE:0.22F; CAPACITANCE TOLERANCE: 5%; VOLTAGE RATING:2000V; CAPACITOR DIELECTRIC MATERIAL:POLYPROP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GENERAL ELECTRIC, 42L3222, FILM CAPACITOR; CAPACITOR TYPE:SNUBBER; CAPACITANCE:0.22F; CAPACITANCE TOLERANCE: 5%; VOLTAGE RATING:2000V; CAPACITOR DIELECTRIC MATERIAL:POLYPROP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 10934486 - Radwell International
Willingboro, NJ, United States
Capacitor
10934486
Capacitor 10934486
DISCONTINUED BY MANUFACTURER, GENERAL ELECTRIC, 42L3222, FILM CAPACITOR; CAPACITOR TYPE:SNUBBER; CAPACITANCE:0.22F; CAPACITANCE TOLERANCE: 5%; VOLTAGE RATING:2000V; CAPACITOR DIELECTRIC MATERIAL:POLYPROP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GENERAL ELECTRIC, 42L3222, FILM CAPACITOR; CAPACITOR TYPE:SNUBBER; CAPACITANCE:0.22F; CAPACITANCE TOLERANCE: 5%; VOLTAGE RATING:2000V; CAPACITOR DIELECTRIC MATERIAL:POLYPROP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 10934486
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101472T100BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details