820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Cap Aluminum Lytic 820uF 450V 20% (35 X 60mm) Snap-In 10mm 2740mA 2000h 105°C Product overview: 450MXH820MEFCSN35X60
CAPACITOR, SNAP IN, ELECTROLYTIC, 820UF, 450V, 35X62 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 820UF 20% 450V SNAP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3421-ND | 58-450MXH820MEFCSN35X60 | 130243685 | 450MXH820MEFCSN35X60 |
| Product Name | Aluminum Electrolytic Capacitors | 820uF 450V 2740mA Capacitor | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |