Rubycon Corporation 220uF 450V Capacitor 450MXK220MEFCSN25X30

Description
220uF 450V Aluminum Electrolytic Capacitor, 105°C Product overview: 450MXK220MEFCSN25X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXK220MEFCSN25 X30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 450V Aluminum Electrolytic Capacitor, 105°C Product overview: 450MXK220MEFCSN25X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXK220MEFCSN25 X30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 450V Capacitor
58-450MXK220MEFCSN25X30
220uF 450V Capacitor 58-450MXK220MEFCSN25X30
220uF 450V Aluminum Electrolytic Capacitor, 105°C Product overview: 450MXK220MEFCSN25X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXK220MEFCSN25 X30 can be used for catalog matching and distributor lookup.

220uF 450V Aluminum Electrolytic Capacitor, 105°C Product overview: 450MXK220MEFCSN25X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXK220MEFCSN25X30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1340474-450MXK220MEFCSN25X30 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1340474-450MXK220MEFCSN25X30
Capacitors - Aluminum Electrolytic Capacitors 1340474-450MXK220MEFCSN25X30
Win Source Part Number: 1340474-450MXK220MEF CSN25X30 Category: Capacitors - Aluminum Electrolytic Capacitors Series: MXK Package: Tray Size / Dimension: 0.984" Dia (25.00mm) Applications: General Purpose Height - Seated (Max): 1.260" (32.00mm) Standard Package: 200 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 1.34 A @ 120 Hz Ripple Current @ High Frequency: 1.876 A @ 10 kHz

Win Source Part Number: 1340474-450MXK220MEFCSN25X30
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: MXK
Package: Tray
Size / Dimension: 0.984" Dia (25.00mm)
Applications: General Purpose
Height - Seated (Max): 1.260" (32.00mm)
Standard Package: 200
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Rubycon
Ripple Current @ Low Frequency: 1.34 A @ 120 Hz
Ripple Current @ High Frequency: 1.876 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2613-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2613-ND
Aluminum Electrolytic Capacitors 1189-2613-ND
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 101378364 - Radwell International
Willingboro, NJ, United States
Capacitor
101378364
Capacitor 101378364
CAPACITOR, ALUMINUM, ELECTROLYTIC, 220UF 450V, 20%, MXK SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 105C, 2 PIN SNAP-IN, 25MM X 30MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM, ELECTROLYTIC, 220UF 450V, 20%, MXK SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 105C, 2 PIN SNAP-IN, 25MM X 30MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 450MXK220MEFCSN25X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450MXK220MEFCSN25X30
Capacitors - Aluminum Electrolytic Capacitors 450MXK220MEFCSN25X30
CAP ALUM 220UF 20% 450V SNAP

CAP ALUM 220UF 20% 450V SNAP

Supplier's Site
Aluminum Electrolytic Capacitors - 450MXK220MEFCSN25X30 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450MXK220MEFCSN25X30
Aluminum Electrolytic Capacitors 450MXK220MEFCSN25X30
CAP ALUM 220UF 20% 450V SNAP

CAP ALUM 220UF 20% 450V SNAP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-450MXK220MEFCSN25X30 1340474-450MXK220MEFCSN25X30 1189-2613-ND 101378364 450MXK220MEFCSN25X30 450MXK220MEFCSN25X30
Product Name 220uF 450V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature 25 to 105 C (77 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.20E8 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details