Vishay Precision Group Through-Hole 10nF 1kV Capacitor 562R5GAS10

Description
10nF Z5U Ceramic Capacitor, 1kV, Radial, Through Hole Product overview: 562R5GAS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAS10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10nF Z5U Ceramic Capacitor, 1kV, Radial, Through Hole Product overview: 562R5GAS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAS10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 10nF 1kV Capacitor
60-562R5GAS10
Through-Hole 10nF 1kV Capacitor 60-562R5GAS10
10nF Z5U Ceramic Capacitor, 1kV, Radial, Through Hole Product overview: 562R5GAS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAS10 can be used for catalog matching and distributor lookup.

10nF Z5U Ceramic Capacitor, 1kV, Radial, Through Hole Product overview: 562R5GAS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R5GAS10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359947-562R5GAS10 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359947-562R5GAS10
Capacitors - Ceramic Capacitors 1359947-562R5GAS10
Win Source Part Number: 1359947-562R5GAS10 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Vishay Cera-Mite Series: Cera-Mite 562R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.374" (9.50mm) Size / Dimension: 0.488" Dia (12.40mm) Height - Seated (Max): 0.613" (15.58mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Z5U Lead Style: Straight

Win Source Part Number: 1359947-562R5GAS10
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Vishay Cera-Mite
Series: Cera-Mite 562R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.374" (9.50mm)
Size / Dimension: 0.488" Dia (12.40mm)
Height - Seated (Max): 0.613" (15.58mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Z5U
Lead Style: Straight

Buy Now Datasheet
Ceramic Capacitors - 562R5GAS10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R5GAS10-ND
Ceramic Capacitors 562R5GAS10-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 8313070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8313070
Single Layer Ceramic Capacitors 8313070
Vishay 562R5GAS10

Vishay 562R5GAS10

Supplier's Site
Ceramic Capacitors - 562R5GAS10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R5GAS10
Ceramic Capacitors 562R5GAS10
CAP CER 10000PF 1KV Z5U RADIAL

CAP CER 10000PF 1KV Z5U RADIAL

Supplier's Site Datasheet
CAPACITOR, CERAMIC DISC, GENERAL PURPOSE, +/-20% TOL, .01UF, 1000V - 70079395 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC DISC, GENERAL PURPOSE, +/-20% TOL, .01UF, 1000V
70079395
CAPACITOR, CERAMIC DISC, GENERAL PURPOSE, +/-20% TOL, .01UF, 1000V 70079395
Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ωF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Supplier's Site
Capacitor - 16334528 - Radwell International
Willingboro, NJ, United States
Capacitor
16334528
Capacitor 16334528
CERAMIC CAPACITOR 0.01UF 1000V, Z5U, 20%, RADIAL; CAPACITANCE:10000PF; VOLTAGE RATING:1KV; PRODUCT RANGE:562R SERIES; CAPACITANCE TOLERANCE:¦ 20%; DIELECTRIC CHARACTERISTIC:Z5U; LEAD SPACING:6.4MM; CAPACITOR TERMINALS:RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CERAMIC CAPACITOR 0.01UF 1000V, Z5U, 20%, RADIAL; CAPACITANCE:10000PF; VOLTAGE RATING:1KV; PRODUCT RANGE:562R SERIES; CAPACITANCE TOLERANCE:¦ 20%; DIELECTRIC CHARACTERISTIC:Z5U; LEAD SPACING:6.4MM; CAPACITOR TERMINALS:RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitor 0.01Uf 1000V, Z5U, 20%, Radial; Capacitance Vishay - 35K3439 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 1000V, Z5U, 20%, Radial; Capacitance Vishay
35K3439
Ceramic Capacitor 0.01Uf 1000V, Z5U, 20%, Radial; Capacitance Vishay 35K3439
CERAMIC CAPACITOR 0.01UF 1000V, Z5U, 20%, RADIAL; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 1000V, Z5U, 20%, RADIAL; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-562R5GAS10 1359947-562R5GAS10 562R5GAS10-ND 8313070 562R5GAS10 70079395 16334528 35K3439
Product Name Through-Hole 10nF 1kV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors CAPACITOR, CERAMIC DISC, GENERAL PURPOSE, +/-20% TOL, .01UF, 1000V Capacitor Ceramic Capacitor 0.01Uf 1000V, Z5U, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Z5U Ceramic Composition Ceramic Composition; Z5U Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - C17CF1R5B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers