5000µF 50V Aluminum Electrolytic Capacitors Axial, Can 40mOhm @ 120Hz 1000 Hrs @ 85°C
CAP ALUM 5000UF 50V AXIAL Product overview: 53D502G050JP6 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5000UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D502G050JP6 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 50V, 10%, AXIAL; Capacitance:5000µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No
CAP ALUM 5000UF 50V AXIAL
CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 5000UF, 50V, POLAR, 25.7X67.1MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 53D502G050JP6-ND | 58-53D502G050JP6 | 44F2348 | 53D502G050JP6 | 18383446 |
| Product Name | Aluminum Electrolytic Capacitors | 5000UF 50V Capacitor | Aluminum Electrolytic Capacitor 5000Uf, 50V, 10%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 5000 microF | 5000 microF | 5000 microF | 5000 microF | 5000 microF |